ELG688M063AT4AA Capacitors by KEMET

CAP 6800µF 63V ALU ELEC SNAP-IN

Status: Unknown
Series: ELG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.80

Distributor Stock
Logo for Farnell
Farnell
from US$5.97
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$6.39
114
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.80
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.34
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 6800µF
Voltage Rating 63V
Product Range ELG Series
Lifetime @ Temperature 2000 hours @ 105°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 35mm
Lead Spacing 10mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Height 40mm
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

6800 63V |Kemet ELG688M063AT4AA | Newark Electronics
Aluminum Electrolytic Capacitor, 6800 uF, 63 V, ± 20%, Snap-In | Avnet America
CAP, 6800µF, 63V, ALU ELEC, SNAP-IN | Farnell
Aluminum Electrolytic Capacitor, 6800 uF, 63 V, � 20%, Snap-In | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ELG688M063AT4AA?

Additional datasheets, footprints and schematics for ELG688M063AT4AA are listed on our Part Details page. You can also find images and similar parts to ELG688M063AT4AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ELG688M063AT4AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG688M063AT4AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ELG688M063AT4AA fall under?

The ELG688M063AT4AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ELG688M063AT4AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ELG688M063AT4AA you can contact the distributor directly for product support, shipping queries etc.

Is the ELG688M063AT4AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ELG688M063AT4AA have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for ELG688M063AT4AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ELG688M063AT4AA often in real-time on the comparison pages.

What if I can't find stock of ELG688M063AT4AA?

You can fill out our help required form which you can use to request a quote for ELG688M063AT4AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay