Status: | Unknown |
---|---|
Series: | ELG Series |
RoHS: | Unknown |
Capacitance | 560µF |
---|---|
Voltage Rating | 200V |
Product Range | ELG Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 22mm |
Lead Spacing | 10mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Height | 40mm |
ESR | 0.13ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Electrolytic Capacitor, Snap-In, Elg Series, 560 F, 20%, 200 V, 22 Mm, 0.13 Ohm Rohs Compliant: Yes |Kemet ELG567M200AQ4AA | Newark Electronics |
CAP, 560µF, 200V, ALU ELEC, SNAP-IN | element14 |
Where can I find additional details, specifications and documents for a ELG567M200AQ4AA?
Additional datasheets, footprints and schematics for ELG567M200AQ4AA are listed on our Part Details page. You can also find images and similar parts to ELG567M200AQ4AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELG567M200AQ4AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG567M200AQ4AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELG567M200AQ4AA fall under?
The ELG567M200AQ4AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ELG567M200AQ4AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELG567M200AQ4AA you can contact the distributor directly for product support, shipping queries etc.
Is the ELG567M200AQ4AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELG567M200AQ4AA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ELG567M200AQ4AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELG567M200AQ4AA often in real-time on the comparison pages.
What if I can't find stock of ELG567M200AQ4AA?
You can fill out our help required form which you can use to request a quote for ELG567M200AQ4AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.