Status: | Unknown |
---|---|
Series: | ELG Series |
RoHS: | Unknown |
Capacitance | 1500µF |
---|---|
Voltage Rating | 250V |
Product Range | ELG Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 35mm |
Lead Spacing | 10mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Height | 50mm |
ESR | 0.07ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitor, Al Electrolytic, Cap 1500 uF, Tol 20%,Vol-Rtg 250 VDC, Snap-In,35x50mm | KEMET ELG158M250AT6AA | RS Americas |
1500 250V |Kemet ELG158M250AT6AA | Newark Electronics |
Aluminum Electrolytic Capacitor, 1500 uF, 250 V, ± 20%, Snap-In | Avnet America |
CAP, 1500µF, 250V, ALU ELEC, SNAP-IN | Farnell |
Aluminum Electrolytic Capacitor, 1500 uF, 250 V, � 20%, Snap-In | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELG158M250AT6AA?
Additional datasheets, footprints and schematics for ELG158M250AT6AA are listed on our Part Details page. You can also find images and similar parts to ELG158M250AT6AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELG158M250AT6AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG158M250AT6AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELG158M250AT6AA fall under?
The ELG158M250AT6AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ELG158M250AT6AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELG158M250AT6AA you can contact the distributor directly for product support, shipping queries etc.
Is the ELG158M250AT6AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELG158M250AT6AA have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ELG158M250AT6AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELG158M250AT6AA often in real-time on the comparison pages.
What if I can't find stock of ELG158M250AT6AA?
You can fill out our help required form which you can use to request a quote for ELG158M250AT6AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.