Status: | Unknown |
---|---|
Series: | ELG Series |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.35
|
311
in stock
|
Buy Now | |
TTI Europe
from US$1.13
|
800
in stock
|
Buy Now | |
Distrelec
from US$2.04
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
312
in stock
|
Buy Now | |
element14
from US$1.44
|
312
in stock
|
Buy Now | |
Rapid Electronics
from US$2.19
|
304
in stock
|
Buy Now | |
Avnet America
from US$1.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10000µF |
---|---|
Voltage Rating | 25V |
Product Range | ELG Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 25mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 35mm |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
KEMET Alu Lytic Cap 25V 20% 10000uF THT | Distrelec |
Electrolytic Capacitor, Snap-In, Elg Series, 10000 F, 20%, 25 V, 25 Mm Rohs Compliant: Yes |Kemet ELG109M025AR3AA | Newark Electronics |
CAP, 10000µF, 25V, ALU ELEC, SNAP-IN | element14 |
Aluminum Electrolytic Capacitor, 10000 uF, 25 V, ± 20%, Snap-In | Avnet America |
Aluminum Electrolytic Capacitor, 10000 uF, 25 V, � 20%, Snap-In | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELG109M025AR3AA?
Additional datasheets, footprints and schematics for ELG109M025AR3AA are listed on our Part Details page. You can also find images and similar parts to ELG109M025AR3AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELG109M025AR3AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG109M025AR3AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELG109M025AR3AA fall under?
The ELG109M025AR3AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ELG109M025AR3AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELG109M025AR3AA you can contact the distributor directly for product support, shipping queries etc.
Is the ELG109M025AR3AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELG109M025AR3AA have stock available?
Authorised distributors including TTI Europe, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for ELG109M025AR3AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELG109M025AR3AA often in real-time on the comparison pages.
What if I can't find stock of ELG109M025AR3AA?
You can fill out our help required form which you can use to request a quote for ELG109M025AR3AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.