ELG108M200AT2AA Capacitors by KEMET

CAP 1000µF 200V ALU ELEC SNAP-IN

Status: Unknown
Series: ELG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

KEMET's ELG Series of aluminum electrolytic snap-in capacitors are designed with snap-lock terminals for printed circuit board mounting. The case is aluminum with an insulated sleeve and safety vent at the bottom.

Where to Buy

Prices starting from US$3.11

Distributor Stock
Logo for Farnell
Farnell
from US$3.11
1,108
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.70
1,108
in stock
Buy Now
Logo for element14
element14
from US$3.28
1,108
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1000µF
Voltage Rating 200V
Product Range ELG Series
Lifetime @ Temperature 2000 hours @ 105°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 35mm
Lead Spacing 10mm
Operating Temperature Min -25°C
Operating Temperature Max 105°C
Height 30mm
ESR 0.09ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Electrolytic Capacitor, Snap-In, Elg Series, 1000 F, 20%, 200 V, 35 Mm, 0.09 Ohm Rohs Compliant: Yes |Kemet ELG108M200AT2AA | Newark Electronics
CAP, 1000µF, 200V, ALU ELEC, SNAP-IN | element14
Aluminum Electrolytic Capacitor, 1000 uF, 200 V, � 20%, Snap-In | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ELG108M200AT2AA?

Additional datasheets, footprints and schematics for ELG108M200AT2AA are listed on our Part Details page. You can also find images and similar parts to ELG108M200AT2AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ELG108M200AT2AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG108M200AT2AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ELG108M200AT2AA fall under?

The ELG108M200AT2AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ELG108M200AT2AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ELG108M200AT2AA you can contact the distributor directly for product support, shipping queries etc.

Is the ELG108M200AT2AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ELG108M200AT2AA have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for ELG108M200AT2AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ELG108M200AT2AA often in real-time on the comparison pages.

What if I can't find stock of ELG108M200AT2AA?

You can fill out our help required form which you can use to request a quote for ELG108M200AT2AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay