Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EL9109-000 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Backshell Accessory Length | Standard |
---|---|
Backshell Accessory Width | Standard |
Zugelassene Standards | 85049/128-4 |
Approved Standards | 85049/128-4 |
Backshell Accessory Type | Band Termination Strap |
Backshell Accessory Material | Steel |
Buckle Type | One Step |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Shield Band Termination Strap Steel for Electrical Backshells | Avnet America |
Where can I find additional details, specifications and documents for a EL9109-000?
Additional datasheets, footprints and schematics for EL9109-000 are listed on our Part Details page. You can also find images and similar parts to EL9109-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL9109-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL9109-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL9109-000 fall under?
The EL9109-000 is listed under Connectors > Connector Backshells & Adapters > Backshell Accessories.
Can I view similar or alternative parts?
You can view similar parts to EL9109-000 when available in the Backshell Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL9109-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EL9109-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL9109-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for EL9109-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL9109-000 often in real-time on the comparison pages.
What if I can't find stock of EL9109-000?
You can fill out our help required form which you can use to request a quote for EL9109-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.