Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EL8366-000 |
Conductor Material | Silver-Coated Copper |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Wire Size | 16AWG |
Voltage Rating | 600V |
Cable Type | Spec 55 |
Operating Temperature Range | -65 – 200°C |
Cable 16 AWG Spec 55 Silver Plated Copper Modified Radiation Cross-linked ETFE Polymer 600V Red | Avnet America |
Hook-up Wire 55/0212-16-2 | Sager |
Where can I find additional details, specifications and documents for a EL8366-000?
Additional datasheets, footprints and schematics for EL8366-000 are listed on our Part Details page. You can also find images and similar parts to EL8366-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL8366-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL8366-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL8366-000 fall under?
The EL8366-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to EL8366-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL8366-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EL8366-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL8366-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EL8366-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL8366-000 often in real-time on the comparison pages.
What if I can't find stock of EL8366-000?
You can fill out our help required form which you can use to request a quote for EL8366-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.