Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EL5641-000 |
TE Adapter Code | 54 |
---|---|
Adapter Entry Size | 4 |
Material | Aluminum Alloy |
Adapter Plating Material | Passivated per SAE AMS-QQ-P-35 or MIL-S-5002 |
Connector Detail Specification Number | MIL-DTL-26482 |
Connector General Specification Number | MIL-DTL-26482 Series 2/Class A,L |
Adapter Angle | Straight |
Connector Shell Size | 10 |
Style | Band Adapter |
Termination Device Type | Band Strap |
Sealable | Yes |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Circular Mil Spec Backshells Bnd54Sj00-1004V |Raychem Te Connectivity EL5641-000 | Newark Electronics |
Circular MIL Spec Backshells BND54SJ00-1004V | Rapid Electronics |
CONNECTOR BACKSHELLS | Farnell |
Where can I find additional details, specifications and documents for a EL5641-000?
Additional datasheets, footprints and schematics for EL5641-000 are listed on our Part Details page. You can also find images and similar parts to EL5641-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL5641-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL5641-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL5641-000 fall under?
The EL5641-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to EL5641-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL5641-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EL5641-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL5641-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for EL5641-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL5641-000 often in real-time on the comparison pages.
What if I can't find stock of EL5641-000?
You can fill out our help required form which you can use to request a quote for EL5641-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.