EL4999-000 Connector Backshells & Adapters by TE Connectivity

TXR40AZ90-1607BI

Status: Active
Series: -
RoHS: Unknown
Aliases: EL4999-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$72.45

Distributor Stock
Logo for Avnet America
Avnet America
from US$113.03
-
Buy Now
Logo for Sager
Sager
from US$72.45
-
Buy Now

Specifications

TE Adapter Code 40
Color Black
Adapter Entry Size 7
Material Aluminum
Adapter Plating Material Zinc Nickel (ASTM B841) Chromate Chemical Conversion
Cable Entry Diameter .2 – 11.1mm, .01 – .44in
Cable Diameter Range .219 – .35in, 5.6 – 8.9mm
Connector Detail Specification Number D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46
Connector General Specification Number MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W
Connector Shell Size E, 17
Termination Device Included TR07BI
Adapter Angle 90
Style Tinel-Lock Adapter
Termination Device Type Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Pluggable I/O Accessory Type Tinel-Lock Adapter
Overbraid Termination Tinel-Lock Ring
Operating Temperature Range -85 – 347°F, -65 – 175°C
Salt Spray Resistance 500Hr

Compatible Parts


Alternative Descriptions

Tinel-Lock Backshell For Use With MIL-DTL-38999 Series III and IV Circular Connectors 17 Shell Size Right Angle Aluminum Alloy | Avnet America
Circular MIL Spec Backshells TXR40AZ90-1607BI | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EL4999-000?

Additional datasheets, footprints and schematics for EL4999-000 are listed on our Part Details page. You can also find images and similar parts to EL4999-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EL4999-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL4999-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EL4999-000 fall under?

The EL4999-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to EL4999-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EL4999-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EL4999-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EL4999-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for EL4999-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EL4999-000 often in real-time on the comparison pages.

What if I can't find stock of EL4999-000?

You can fill out our help required form which you can use to request a quote for EL4999-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay