EL4369-000 Connector Backshells & Adapters by TE Connectivity

STXR40AZ00-1418AI

Status: Active
Series: -
RoHS: Unknown
Aliases: EL4369-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

TE Adapter Code 40
Material Aluminum
Adapter Entry Size 18
Adapter Plating Material Zinc Nickel (ASTM B841) Chromate Chemical Conversion
Color Black
Cable Diameter Range 12.7 – 20.5mm, .5 – .1in
Cable Entry Diameter .01 – 1.13in, .2 – 28.6mm
Connector Detail Specification Number D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46
Connector General Specification Number MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W
Connector Shell Size 15, D
Style Tinel-Lock Adapter
Termination Device Type Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Pluggable I/O Accessory Type Tinel-Lock Adapter
Adapter Angle 00
Termination Device Included TR18AI
Overbraid Termination Tinel-Lock Ring
Operating Temperature Range -65 – 175°C, -85 – 347°F
Salt Spray Resistance 500Hr

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a EL4369-000?

Additional datasheets, footprints and schematics for EL4369-000 are listed on our Part Details page. You can also find images and similar parts to EL4369-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EL4369-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL4369-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EL4369-000 fall under?

The EL4369-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to EL4369-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EL4369-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EL4369-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EL4369-000 have stock available?

There is no stock from authorised distributors for EL4369-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EL4369-000 often in real-time on the comparison pages.

What if I can't find stock of EL4369-000?

You can fill out our help required form which you can use to request a quote for EL4369-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay