Status: | Last Time Buy |
---|---|
Series: | HMC835 |
RoHS: | Compliant |
No distributors results available
Wideband: 33 - 4100 MHz |
Maximum Phase Detector Rate 100 MHz |
PLL FOM: -230 dBc/Hz Integer Mode, -227 dBc/Hz Fractional Mode |
< 160 fs Integrated RMS Jitter (1 kHz to 100 MHz) |
Figure of Merit (FOM) -226 dBc/Hz |
Low Noise Floor: -165 dBc/Hz |
2 Differential RF or 4 Single Ended Outputs |
External LO Input: |
Exact Frequency Mode: |
0 Hz Fractional Frequency Error |
Programmable RF Output Phase |
Output Phase Synchronous Frequency Changes |
Output Phase Synchronization |
Programmable Output Phase |
RF Output Mute Function |
40 Lead 6x6 mm SMT Package: 36 mm2 |
Where can I find additional details, specifications and documents for a EKIT01-HMC835LP6G?
Additional datasheets, footprints and schematics for EKIT01-HMC835LP6G are listed on our Part Details page. You can also find images and similar parts to EKIT01-HMC835LP6G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKIT01-HMC835LP6G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKIT01-HMC835LP6G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKIT01-HMC835LP6G fall under?
The EKIT01-HMC835LP6G is listed under Fractional-N PLL.
Can I view similar or alternative parts?
You can view similar parts to EKIT01-HMC835LP6G when available in the Fractional-N PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKIT01-HMC835LP6G you can contact the distributor directly for product support, shipping queries etc.
Is the EKIT01-HMC835LP6G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EKIT01-HMC835LP6G have stock available?
There is no stock from authorised distributors for EKIT01-HMC835LP6G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKIT01-HMC835LP6G often in real-time on the comparison pages.
What if I can't find stock of EKIT01-HMC835LP6G?
You can fill out our help required form which you can use to request a quote for EKIT01-HMC835LP6G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.