Status: | Last Time Buy |
---|---|
Series: | HMC833 |
RoHS: | Compliant |
No distributors results available
RF Bandwidth: 25 - 6000 MHz |
Maximum Phase Detector Rate 100 MHz |
Ultra Low Phase Noise -110 dBc/Hz in Band Typ. |
Figure of Merit (FOM) -227 dBc/Hz |
<180 fs RMS Jitter |
24-bit Step Size, Resolution 3 Hz typ |
Exact Frequency Mode |
Built in Digital Self Test |
40 Lead 6x6 mm SMT Package: 36 mm2 |
Where can I find additional details, specifications and documents for a EKIT01-HMC833LP6GE?
Additional datasheets, footprints and schematics for EKIT01-HMC833LP6GE are listed on our Part Details page. You can also find images and similar parts to EKIT01-HMC833LP6GE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKIT01-HMC833LP6GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKIT01-HMC833LP6GE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKIT01-HMC833LP6GE fall under?
The EKIT01-HMC833LP6GE is listed under Fractional-N PLL.
Can I view similar or alternative parts?
You can view similar parts to EKIT01-HMC833LP6GE when available in the Fractional-N PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKIT01-HMC833LP6GE you can contact the distributor directly for product support, shipping queries etc.
Is the EKIT01-HMC833LP6GE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EKIT01-HMC833LP6GE have stock available?
There is no stock from authorised distributors for EKIT01-HMC833LP6GE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKIT01-HMC833LP6GE often in real-time on the comparison pages.
What if I can't find stock of EKIT01-HMC833LP6GE?
You can fill out our help required form which you can use to request a quote for EKIT01-HMC833LP6GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.