Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Stellaris 3000 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | LM3S |
Kit Contents | Evaluation Board USB Cable USB Flash Memory Stick 4 Oscilloscope Leads Target Cable CD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Evaluation Kit |
Features | Bus-powered Self-powered USB Device Support Color LCD Graphics Display |
Kit Contents Descriptive | Evaluation board Mini-B USB cable for debug function (3ft) Mini-B USB cable for Device Mode use 20-Way target cable USB Flash Drive 7 inch long 'blue wires' for oscilloscope function CD containing tools documentation guide and example source code |
Kit Features | 50MHz Stellaris LM3S3748 MCU 2-channel Oscilloscope Quickstart Application USB Interface |
Supported Devices | LM3S3748 |
Type | Evaluation Kit |
Where can I find additional details, specifications and documents for a EKI-LM3S3748?
Additional datasheets, footprints and schematics for EKI-LM3S3748 are listed on our Part Details page. You can also find images and similar parts to EKI-LM3S3748 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKI-LM3S3748 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKI-LM3S3748 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKI-LM3S3748 fall under?
The EKI-LM3S3748 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EKI-LM3S3748 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKI-LM3S3748 you can contact the distributor directly for product support, shipping queries etc.
Is the EKI-LM3S3748 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EKI-LM3S3748 have stock available?
There is no stock from authorised distributors for EKI-LM3S3748.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKI-LM3S3748 often in real-time on the comparison pages.
What if I can't find stock of EKI-LM3S3748?
You can fill out our help required form which you can use to request a quote for EKI-LM3S3748 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.