Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Stellaris 9000 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | LM3S |
Kit Contents | Evaluation Board BD-ICDI In-Circuit Debug Interface Board USB Cable Evaluation Kit CD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Hardware / Software - Evaluation Kit |
Features | In-Circuit Debug Interface Board Ethernet 10/100 |
Kit Contents Descriptive | EK-LM3S9B90 Evaluation Board BD-ICDI In-Circuit Debug Interface Board USB cable 10-pin ribbon cable for JTAG 8-pin ribbon cable for power/UART connection Evaluation Kit CD |
Kit Features | Stellaris LM3S9B90 High-performance MCU Ethernet 10/100 Port USB 2.0 Full-Speed OTG Port |
Supported Devices | LM3S9B90 |
Type | Evaluation Kit |
Where can I find additional details, specifications and documents for a EKC-LM3S9B90?
Additional datasheets, footprints and schematics for EKC-LM3S9B90 are listed on our Part Details page. You can also find images and similar parts to EKC-LM3S9B90 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKC-LM3S9B90 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKC-LM3S9B90 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKC-LM3S9B90 fall under?
The EKC-LM3S9B90 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EKC-LM3S9B90 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKC-LM3S9B90 you can contact the distributor directly for product support, shipping queries etc.
Is the EKC-LM3S9B90 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EKC-LM3S9B90 have stock available?
There is no stock from authorised distributors for EKC-LM3S9B90.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKC-LM3S9B90 often in real-time on the comparison pages.
What if I can't find stock of EKC-LM3S9B90?
You can fill out our help required form which you can use to request a quote for EKC-LM3S9B90 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.