EK7727-000 Power Cable Accessories by TE Connectivity

CSTO-6152-ML-7-13

Status: Active
Series: -
RoHS: Unknown
Aliases: CSTO-6152-ML-7-13
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Cores 1
Mechanical Lug Included (M16, Conductor) No
Mechanical Lug Included (M12, Conductor) Yes
Cross-Section Range 500 – 630mm²
Insulation Diameter 42.6 – 49.2mm
Shed Inside Diameter 135 – 165mm
Sheath Outside Diameter 63mm
Voltage Class ≤ 36kV
Design Specification IEC 60502-4, CENELEC HD 629.1
Application Type Outdoor
Installation Instruction English
Product Availability China, ASIA, AMERICAS, EMEA, ANZPAC
Mechanical Lug Included (Shield) Yes
Sheds per Phase 8
Shelf Life 2 Years
Technology Cold Shrink, Cold Applied
Mechanical Connectors Included Yes
Compression Lug Included (Shield) No
Compression Lug Included (Conductor) No
Insulation XLPE/EPR
Cable Shield Style Wire


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EK7727-000?

Additional datasheets, footprints and schematics for EK7727-000 are listed on our Part Details page. You can also find images and similar parts to EK7727-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EK7727-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EK7727-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EK7727-000 fall under?

The EK7727-000 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.

Can I view similar or alternative parts?

You can view similar parts to EK7727-000 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EK7727-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EK7727-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EK7727-000 have stock available?

There is no stock from authorised distributors for EK7727-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EK7727-000 often in real-time on the comparison pages.

What if I can't find stock of EK7727-000?

You can fill out our help required form which you can use to request a quote for EK7727-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay