Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EK7305-000 |
Material | Low Fire Hazard Screened Material |
---|---|
Material Systems Code | 100 |
Material Code | 100 |
Adhesive Pre-Coat | No |
Color | Black |
Cable Diameter Range | 6.3 – 12.75mm, .25 – .5in |
Recovered Inside Diameter (Max) | 10.4mm, .41in |
Expanded Inside Diameter (Min) | .787in, 20mm |
Adhesive Type | Adhesive Purchased Separately |
Angle | 90° |
Product Type | Molded Part |
Molded Part Type | EMI Shielded Molded Parts |
Operating Temperature Range | -30 – 105°C |
Flammability | Low Fire Hazard |
Heat Shrink Cable Boots&End Caps 222S132-100C-0 | Rapid Electronics |
Straight Boot Low Fire Hazard Right Angle Black | Avnet America |
Heat Shrink Cable Boots & End Caps 222S132-100C-0 | Sager |
Where can I find additional details, specifications and documents for a EK7305-000?
Additional datasheets, footprints and schematics for EK7305-000 are listed on our Part Details page. You can also find images and similar parts to EK7305-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EK7305-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EK7305-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EK7305-000 fall under?
The EK7305-000 is listed under Harnessing > Heat Shrink Components > EMI Shielded Boots.
Can I view similar or alternative parts?
You can view similar parts to EK7305-000 when available in the EMI Shielded Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EK7305-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EK7305-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EK7305-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America and Sager have stock available or on a lead time for EK7305-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EK7305-000 often in real-time on the comparison pages.
What if I can't find stock of EK7305-000?
You can fill out our help required form which you can use to request a quote for EK7305-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.