Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EK6621-000 |
No distributors results available
Adapter Entry Size | 14 |
---|---|
TE Adapter Code | 32 |
Material | Aluminum |
Color | Black |
Adapter Plating Material | Anodized Hard (MIL-A-8625, Type III, Class 2) |
Cable Diameter Range | 11.1 – 17.8mm, .438 – .7in |
Cable Entry Diameter | .01 – .88in, .2 – 22.2mm |
Connector Detail Specification Number | MS17343, MS17347, MS17344, MS17345, MS17348, MS17346 |
Connector General Specification Number | MIL-DTL-22992 Class C,R, MIL-DTL-22992 Class C,J,R |
Adapter Angle | 00 |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Connector Shell Size | 20 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Style | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Where can I find additional details, specifications and documents for a EK6621-000?
Additional datasheets, footprints and schematics for EK6621-000 are listed on our Part Details page. You can also find images and similar parts to EK6621-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EK6621-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EK6621-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EK6621-000 fall under?
The EK6621-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to EK6621-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EK6621-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EK6621-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EK6621-000 have stock available?
There is no stock from authorised distributors for EK6621-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EK6621-000 often in real-time on the comparison pages.
What if I can't find stock of EK6621-000?
You can fill out our help required form which you can use to request a quote for EK6621-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.