EK5311-000 Power Cable Accessories by TE Connectivity

CSTI-5122-ML-1-13-SE02

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Cores 1
Mechanical Lug Included (M16, Conductor) No
Mechanical Lug Included (M12, Conductor) Yes
Sheath Outside Diameter 34mm
Shed Inside Diameter 49 – 75mm
Cross-Section Range 25 – 95mm²
Insulation Diameter 17.9 – 25mm
Voltage Class ≤ 24kV
Installation Instruction English
Product Availability ANZPAC, ASIA, China, AMERICAS, EMEA
Product Family CSTI
Technology Cold Shrink, Cold Applied
Compression Lug Included (Shield) No
Sheds per Phase 3
Compression Lug Included (Conductor) No
Shelf Life 2 Years
Cable Shield Style Wire
Insulation XLPE/EPR


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EK5311-000?

Additional datasheets, footprints and schematics for EK5311-000 are listed on our Part Details page. You can also find images and similar parts to EK5311-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EK5311-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EK5311-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EK5311-000 fall under?

The EK5311-000 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.

Can I view similar or alternative parts?

You can view similar parts to EK5311-000 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EK5311-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EK5311-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EK5311-000 have stock available?

There is no stock from authorised distributors for EK5311-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EK5311-000 often in real-time on the comparison pages.

What if I can't find stock of EK5311-000?

You can fill out our help required form which you can use to request a quote for EK5311-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay