Status: | Production |
---|---|
Series: | HMC8100 |
RoHS: | Compliant |
High linearity: Support modulations to 1024 QAM |
Rx IF range: 80 MHz - 200 MHz |
Rx RF range: 800 MHz - 4000 MHz |
Rx power control range: 80 dB |
SPI programmable bandpass filters |
SPI controlled interface |
40 - lead 6 mm × 6 mm LFCSP package |
MULTI-FUNCTION IC EVALUATION KIT | Richardson RFPD |
LM, EK1HMC8100LP6J, RX | Analog Devices |
Where can I find additional details, specifications and documents for a EK1HMC8100LP6J?
Additional datasheets, footprints and schematics for EK1HMC8100LP6J are listed on our Part Details page. You can also find images and similar parts to EK1HMC8100LP6J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EK1HMC8100LP6J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EK1HMC8100LP6J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EK1HMC8100LP6J fall under?
The EK1HMC8100LP6J is listed under Microwave and mmWave Tx/Rx.
Can I view similar or alternative parts?
You can view similar parts to EK1HMC8100LP6J when available in the Microwave and mmWave Tx/Rx range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EK1HMC8100LP6J you can contact the distributor directly for product support, shipping queries etc.
Is the EK1HMC8100LP6J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EK1HMC8100LP6J have stock available?
Authorised distributors including Richardson RFPD and Analog Devices have stock available or on a lead time for EK1HMC8100LP6J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EK1HMC8100LP6J often in real-time on the comparison pages.
What if I can't find stock of EK1HMC8100LP6J?
You can fill out our help required form which you can use to request a quote for EK1HMC8100LP6J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.