Status: | Production |
---|---|
Series: | HMC7043 |
RoHS: | Compliant |
JEDEC JESD204B/JESD204C support |
Low additive jitter: <15 fs rms at 2457.6 MHz (12 kHz to 20 MHz) |
Very low noise floor: −155.2 dBc/Hz at 983.04 MHz |
Up to 14 LVDS, LVPECL, or CML type device clocks (DCLKs) |
Maximum CLKOUTx/CLKOUTx and SCLKOUTx/SCLKOUTx frequency of 3200 MHz |
JESD204B/JESD204C-compatible system reference (SYSREF) pulses |
25 ps analog and ½ clock input cycle digital delay independently programmable on each of 14 clock output channels |
SPI-programmable adjustable noise floor vs. power consumption |
SYSREF valid interrupt to simplify JESD204B/JESD204C synchronization |
Supports deterministic synchronization of multiple HMC7043 devices |
RFSYNC pin or SPI-controlled SYNC trigger for output synchronization of JESD204B/JESD204C |
GPIO alarm/status indicator to determine the health of the system |
Clock input to support up to 6 GHz |
On-board regulator for excellent PSRR |
48-lead, 7 mm × 7 mm LFCSP package |
HMC7043LP7FE EVAL KIT | Analog Devices |
FREQUENCY CONTROL EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EK1HMC7043LP7F?
Additional datasheets, footprints and schematics for EK1HMC7043LP7F are listed on our Part Details page. You can also find images and similar parts to EK1HMC7043LP7F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EK1HMC7043LP7F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EK1HMC7043LP7F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EK1HMC7043LP7F fall under?
The EK1HMC7043LP7F is listed under Clock Distribution Devices.
Can I view similar or alternative parts?
You can view similar parts to EK1HMC7043LP7F when available in the Clock Distribution Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EK1HMC7043LP7F you can contact the distributor directly for product support, shipping queries etc.
Is the EK1HMC7043LP7F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EK1HMC7043LP7F have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Richardson RFPD and Farnell have stock available or on a lead time for EK1HMC7043LP7F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EK1HMC7043LP7F often in real-time on the comparison pages.
What if I can't find stock of EK1HMC7043LP7F?
You can fill out our help required form which you can use to request a quote for EK1HMC7043LP7F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.