Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EK1842-000 |
Color | Black |
---|---|
Material | Aluminum |
TE Adapter Code | 40 |
Adapter Entry Size | 14 |
Adapter Plating Material | Zinc Nickel (ASTM B841) Chromate Chemical Conversion |
Cable Entry Diameter | .2 – 22.2mm, .01 – .88in |
Cable Diameter Range | .438 – .7in, 11.1 – 17.8mm |
Connector Detail Specification Number | D38999/42, D38999/47, D38999/20, D38999/26, D38999/40, D38999/46, D38999/24 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W |
Connector Shell Size | F, 19 |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Termination Device Included | TR14BI |
Style | Tinel-Lock Adapter |
Adapter Angle | 90 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Tinel-Lock Backshell with Ring for MIL-DTL-38999 Series III and IV Circular Connectors 19 Shell Size Right Angle Aluminum Alloy | Avnet America |
Circular MIL Spec Backshells TXR40AZ90-1814BI | Sager |
CIRCULAR CLAMPS-STRAIN RELIEFS | Farnell |
Where can I find additional details, specifications and documents for a EK1842-000?
Additional datasheets, footprints and schematics for EK1842-000 are listed on our Part Details page. You can also find images and similar parts to EK1842-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EK1842-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EK1842-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EK1842-000 fall under?
The EK1842-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to EK1842-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EK1842-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EK1842-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EK1842-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for EK1842-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EK1842-000 often in real-time on the comparison pages.
What if I can't find stock of EK1842-000?
You can fill out our help required form which you can use to request a quote for EK1842-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.