Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EK1553-000 |
Prices starting from US$33.94
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$33.94
|
-
|
Buy Now |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
---|---|
Material | Aluminum |
Adapter Entry Size | 9 |
Color | Olive Drab |
TE Adapter Code | 18 |
Cable Diameter Range | 7.1 – 11.4mm, .281 – .45in |
Cable Entry Diameter | .2 – 14.3mm, .01 – .56in |
Connector Detail Specification Number | AS31001, AS31011, AS31061, AS31071 |
Connector General Specification Number | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact |
Connector Shell Size | 22 |
Adapter Angle | 00 |
Style | Band Adapter |
Termination Device Type | Band Strap |
Pluggable I/O Accessory Type | Band |
Overbraid Termination | Band |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Where can I find additional details, specifications and documents for a EK1553-000?
Additional datasheets, footprints and schematics for EK1553-000 are listed on our Part Details page. You can also find images and similar parts to EK1553-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EK1553-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EK1553-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EK1553-000 fall under?
The EK1553-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to EK1553-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EK1553-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EK1553-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EK1553-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for EK1553-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EK1553-000 often in real-time on the comparison pages.
What if I can't find stock of EK1553-000?
You can fill out our help required form which you can use to request a quote for EK1553-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.