Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EK0658-000 |
Backshell Accessory Length | Extended |
---|---|
Backshell Accessory Width | Micro |
Zugelassene Standards | VG 95319 |
Approved Standards | VG 95319 |
Backshell Accessory Type | Band Termination Strap |
Backshell Accessory Material | Steel |
Buckle Type | One Step |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Screen Termination Band Straight Steel | Avnet America |
Where can I find additional details, specifications and documents for a EK0658-000?
Additional datasheets, footprints and schematics for EK0658-000 are listed on our Part Details page. You can also find images and similar parts to EK0658-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EK0658-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EK0658-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EK0658-000 fall under?
The EK0658-000 is listed under Connectors > Connector Backshells & Adapters > Backshell Accessories.
Can I view similar or alternative parts?
You can view similar parts to EK0658-000 when available in the Backshell Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EK0658-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EK0658-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EK0658-000 have stock available?
Authorised distributors including TTI Europe and Avnet America have stock available or on a lead time for EK0658-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EK0658-000 often in real-time on the comparison pages.
What if I can't find stock of EK0658-000?
You can fill out our help required form which you can use to request a quote for EK0658-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.