EJ2720-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for EJ2720-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for EJ2720-000
Series Information for EJ2720-000 - TE Connectivity
  • Status: Active
  • Product Code: X304
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

LJC5-4,5 X95-150-M

Specifications

Number of Cores:
4
Cross-Section Range:
95 – 150mm²
Voltage Class:
≤ 1kV
Standards:
EN 50393
Free of Lead, Cadmium, Heavy Metals:
Yes
Non-Toxic & Non-Corrosive Emission Isocyanate-Free:
No
Low Smoke Emission:
No
Installation Instruction:
English
Other Colors Available:
No
Product Availability:
EMEA
Mechanical Connectors Included:
Yes
Compression Lug Included (Conductor):
No
Compression Lug Included (Shield):
No
Technology:
Heat Shrink
Cable Shield Style:
Wire Copper
Mechanical Lug Included (Conductor):
Yes
Mechanical Lug Included (Shield):
Yes

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability