EJ2718-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for EJ2718-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for EJ2718-000
Series Information for EJ2718-000 - TE Connectivity
  • Status: Active
  • Product Code: X304
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

EMKJ-5X70-120

Specifications

Number of Cores:
5
Conductor Diameter:
12 – 17mm
Cross-Section Range:
70 – 120mm²
Voltage Class:
≤ 1kV
Free of Lead, Cadmium, Heavy Metals:
Yes
Low Smoke Emission:
No
Non-Toxic & Non-Corrosive Emission Isocyanate-Free:
No
Installation Instruction:
Czech, German, Romanian, Russian, Slovenian, Swedish, Hungarian, Bulgarian, English, Polish, Norwegian
Other Colors Available:
No
Product Availability:
EMEA
Compression Lug Included (Conductor):
No
Mechanical Connectors Included:
No
Compression Lug Included (Shield):
No
Technology:
Heat Shrink
Mechanical Lug Included (Conductor):
No
Mechanical Lug Included (Shield):
No

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability