Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Cores | 5 |
---|---|
Conductor Diameter | 3 – 6mm |
Voltage Class | ≤ 1kV |
Low Smoke Emission | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | No |
Installation Instruction | Slovenian, Russian, English, Hungarian, Swedish, Bulgarian, Norwegian, Romanian, German, Czech, Polish |
Other Colors Available | No |
Product Availability | EMEA |
Compression Lug Included (Shield) | No |
Mechanical Lug Included (Conductor) | No |
Compression Lug Included (Conductor) | No |
Mechanical Connectors Included | No |
Mechanical Lug Included (Shield) | No |
Technology | Heat Shrink |
Where can I find additional details, specifications and documents for a EJ2688-000?
Additional datasheets, footprints and schematics for EJ2688-000 are listed on our Part Details page. You can also find images and similar parts to EJ2688-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EJ2688-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EJ2688-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EJ2688-000 fall under?
The EJ2688-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to EJ2688-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EJ2688-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EJ2688-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EJ2688-000 have stock available?
There is no stock from authorised distributors for EJ2688-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EJ2688-000 often in real-time on the comparison pages.
What if I can't find stock of EJ2688-000?
You can fill out our help required form which you can use to request a quote for EJ2688-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.