EJ1954-000

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for EJ1954-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for EJ1954-000
Series Information for EJ1954-000 - TE Connectivity
  • Status: Active
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

06151414

Specifications

Marker Style:
Push-On
Marker Material:
Flexible PVC
Marker Color:
Yellow
Marker Size:
9
Marker Width:
4.5mm, .177in
Compatible Cable Diameter:
2.5 – 4mm, .01 – .16in
Printed Marking Color:
Black
Packaging Quantity:
1000
Packaging Method:
Box
Printed Marking:
E
Marker Cut:
Straight

Compatibility

  • Compatible Parts: 201546-000
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Marker Pre-Printed Push-On "E" Legend Polyvinyl Fluoride Yellow Box
Avnet Europe
Cable Marker Pre-Printed Push-On "E" Legend Polyvinyl Fluoride Yellow Box