Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Style | Push-On |
---|---|
Marker Size | 7 |
Marker Material | Flexible PVC |
Marker Color | Yellow |
Marker Width | .177in, 4.5mm |
Compatible Cable Diameter | 2 – 3.2mm, .08 – .13in |
Printed Marking Color | Black |
Packaging Quantity | 1000 |
Packaging Method | Box |
Marker Cut | Straight |
Printed Marking | / |
Cable Marker Pre-Printed Push-On "SLASH" Legend Polyvinyl Fluoride Yellow Box | Avnet America |
Wire Labels & Markers 05811438 | Sager |
Where can I find additional details, specifications and documents for a EJ1821-000?
Additional datasheets, footprints and schematics for EJ1821-000 are listed on our Part Details page. You can also find images and similar parts to EJ1821-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EJ1821-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EJ1821-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EJ1821-000 fall under?
The EJ1821-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to EJ1821-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EJ1821-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EJ1821-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EJ1821-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EJ1821-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EJ1821-000 often in real-time on the comparison pages.
What if I can't find stock of EJ1821-000?
You can fill out our help required form which you can use to request a quote for EJ1821-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.