Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EJ0471-000 |
Prices starting from US$294.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$403.77
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$327.96
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$317.45
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$294.00
|
12
in stock
|
Buy Now | |
Farnell
from US$560.12
|
10
in stock
|
Buy Now | |
TTI Europe
from US$397.82
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
TE Adapter Code | 40 |
---|---|
Adapter Entry Size | 4 |
Material | Corrosion Resisting Steel |
Adapter Plating Material | Passivated per SAE AMS-QQ-P-35 or MIL-S-5002 |
Cable Diameter Range | 3.2 – 5.1mm, .125 – .2in |
Cable Entry Diameter | .2 – 6.4mm, .01 – .25in |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W |
Style | Tinel-Lock Adapter |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Connector Shell Size | 25, J |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Included | TR24AI |
Adapter Angle | 00 |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 500°F, -65 – 260°C |
Salt Spray Resistance | 1000Hr |
Txr40Sj00-2424Ai/Te Connectivity/Raychem |Raychem Te Connectivity EJ0471-000 | Newark Electronics |
Connector Accessory 0.125in Min Cable Dia 0.2in | Rapid Electronics |
TE Connectivity Circular MIL Spec Backshells TXR40SJ00-2424AI | Distrelec |
CIRCULAR CLAMPS-STRAIN RELIEFS | Farnell |
Circular MIL Spec Backshells TXR40SJ00-2424AI | Sager |
Where can I find additional details, specifications and documents for a EJ0471-000?
Additional datasheets, footprints and schematics for EJ0471-000 are listed on our Part Details page. You can also find images and similar parts to EJ0471-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EJ0471-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EJ0471-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EJ0471-000 fall under?
The EJ0471-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to EJ0471-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EJ0471-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EJ0471-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EJ0471-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for EJ0471-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EJ0471-000 often in real-time on the comparison pages.
What if I can't find stock of EJ0471-000?
You can fill out our help required form which you can use to request a quote for EJ0471-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.