Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Cores | 1 |
---|---|
Cross-Section Range | 2500mm² |
Sheath Outside Diameter | 2.79in, 70mm |
Insulation Diameter | 42 – 55mm, 1.65 – 2.17in |
Voltage Class | ≤ 72kV |
Design Specification | IEC 60840, IEEE 404 |
Application Type | Inline |
Packaging Quantity | 1 |
Product Availability | ASIA, EMEA, ANZPAC, China, AMERICAS |
Minimum Order Quantity | 1 |
Insulation | Plastic, Paper |
Technology | Heat Shrink |
Mechanical Connectors Included | Yes |
Where can I find additional details, specifications and documents for a EJ0116-009?
Additional datasheets, footprints and schematics for EJ0116-009 are listed on our Part Details page. You can also find images and similar parts to EJ0116-009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EJ0116-009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EJ0116-009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EJ0116-009 fall under?
The EJ0116-009 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to EJ0116-009 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EJ0116-009 you can contact the distributor directly for product support, shipping queries etc.
Is the EJ0116-009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EJ0116-009 have stock available?
There is no stock from authorised distributors for EJ0116-009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EJ0116-009 often in real-time on the comparison pages.
What if I can't find stock of EJ0116-009?
You can fill out our help required form which you can use to request a quote for EJ0116-009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.