EH9931-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for EH9931-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for EH9931-000
Series Information for EH9931-000 - TE Connectivity
  • Status: Active
  • Aliases: RAYGEL-PLUS-1.5-D
  • Product Code: C862
  • Global Product Line: 749
  • GPL Description: ENERGY

Description

RAYGEL-PLUS-1.5-D

Specifications

Partition Orientation:
Horizontal/Vertical
Color:
Black
Number of Main Wires (Max):
4
Cable Diameter (Max) (Main):
26mm
Cable Diameter (Min) (Main):
10mm
Cable Cross-Section (Min) (Main):
2.5mm²
Cable Cross-Section (Max) (Main):
16mm²
Voltage Class:
≤ 1kV
CSA Certified:
No
UL Rating:
No
Standards:
EN 50393
Marine-Offshore-Shipbuilding Certified:
No
Non-Toxic & Non-Corrosive Emission Isocyanate-Free:
Yes
Halogen Free:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Emission Free Label-Free Acc (REACH & CLP):
Yes
UV-Stabilized:
Yes
Solvent-Free:
Yes
Silicone-Free:
No
Low Smoke Emission:
No
Product Use:
Outdoor, Overhead & Direct Buried
Other Colors Available:
No
Packaging Quantity:
1
Packaging Method:
Cardbox
Minimum Packaging Unit:
1
Product Availability:
ANZPAC, China, ASIA, AMERICAS, EMEA
Minimum Order Quantity:
1
Technology:
Cold Applied, Cold Shrink
Filler:
PowerGel
Case Seal:
Gel
Product Type:
LV Gel Joint
Cable Seal:
Gel
Strain Relief:
Yes
Closing Method:
Snap
Mechanical Connectors Included:
No
Operating Temperature Range:
-20 – 55°C
Chemical Resistance:
Water & Humic Acids

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not applicable for solder process capability