Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EH8950-000 |
Shield Outside Diameter (Max) | 2.8 mm |
---|---|
Cable Shield Material | Silver |
Dielectric Outside Diameter | 1.5 – 2.8mm, .06 – .11in |
Pre-Installed Lead Wire Size | .38mm², 22AWG |
Overall Length | 1.18in, 30mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Temperature Indicator | No |
Temperature Indicator Type | No |
Product Type | Cable Terminator |
Coax Cable Type | 179 |
Applies To | Coaxial Cable |
Resistance Properties | Splash Protection |
Operating Temperature (Max) | 150°C |
Splice Terminal Coaxial Solder Sleeve 2.8mm x 30mm Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing B-040-22-N-CS4118 | Sager |
Where can I find additional details, specifications and documents for a EH8950-000?
Additional datasheets, footprints and schematics for EH8950-000 are listed on our Part Details page. You can also find images and similar parts to EH8950-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EH8950-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EH8950-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EH8950-000 fall under?
The EH8950-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to EH8950-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EH8950-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EH8950-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EH8950-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EH8950-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EH8950-000 often in real-time on the comparison pages.
What if I can't find stock of EH8950-000?
You can fill out our help required form which you can use to request a quote for EH8950-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.