EH8902-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for EH8902-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for EH8902-000
Series Information for EH8902-000 - TE Connectivity
  • Status: Active
  • Product Code: C881
  • Global Product Line: 748
  • GPL Description: ENERGY

Description

EHVS-72H-I-W-3D-SA01

Specifications

Number of Cores:
1
Cross-Section Range:
2500mm²
Sheath Outside Diameter:
3.54in, 90mm
Insulation Diameter:
48 – 70mm, 1.89 – 2.76in
Voltage Class:
≤ 72kV
Design Specification:
IEC 60840, IEEE 404
Application Type:
Inline
Packaging Quantity:
1
Product Availability:
China, ANZPAC, EMEA, ASIA, AMERICAS
Minimum Order Quantity:
1
Technology:
Heat Shrink
Mechanical Connectors Included:
Yes
Insulation:
Plastic, Paper

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not applicable for solder process capability