Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1899837-7,
EH62816001 |
No distributors results available
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Unleaded Gasoline |
Flexibility | Semi-Flexible |
Color | Black |
Recovered Wall Thickness (Nominal) | 1mm, .0394in |
Recovered Wall Thickness (Tolerance) | .007in |
Recovered Inside Diameter (Max) | 10mm, .394in |
Expanded Inside Diameter (Min) | 15mm, .059in |
Cut Length | 11.614in, 295mm |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | AP-2000 |
Wall Type | Dual |
Shrink Temperature (Min) | 110°C |
Recovery Temperature | 115°C |
Operating Temperature Range | -40 – 80°C |
Resistant To | Mechanical Damage, Impact, Fluids |
Fluid Resistance | Immersion Protection |
Flammability | Non-Flame-Retardant |
Where can I find additional details, specifications and documents for a EH62816001?
Additional datasheets, footprints and schematics for EH62816001 are listed on our Part Details page. You can also find images and similar parts to EH62816001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EH62816001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EH62816001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EH62816001 fall under?
The EH62816001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to EH62816001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EH62816001 you can contact the distributor directly for product support, shipping queries etc.
Is the EH62816001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EH62816001 have stock available?
There is no stock from authorised distributors for EH62816001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EH62816001 often in real-time on the comparison pages.
What if I can't find stock of EH62816001?
You can fill out our help required form which you can use to request a quote for EH62816001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.