EH6046-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for EH6046-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for EH6046-000
Series Information for EH6046-000 - TE Connectivity
  • Status: Active
  • Product Code: X304
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

LJSU-4X095-300-NEWLEC

Specifications

Outer Insulation:
Tube
Flexibility:
Semi-Rigid
Number of Cores:
4
Cable Connection:
Plastic to Plastic
Cross-Section Range:
95 – 300mm²
Voltage Class:
≤ 1kV
Standards:
EN 50393
Application Type:
Inline
Halogen Free:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Non-Toxic & Non-Corrosive Emission:
Yes
Low Smoke Emission:
No
Emission Free:
Yes
Installation Instruction:
English
Product Availability:
EMEA
Material System:
Crosslinked Polyolefin
Component Design:
Heat Shrink
Mechanical Connectors Included:
No
Shelf Life:
No Limitation
Coating Style:
Inline
Technology:
Heat Shrink
Product Family:
LJSU
Insulation:
Plastic
Mechanical Lug Included (Conductor):
No
Product Type:
Low Voltage Inline Joint

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability