EH5966-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for EH5966-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for EH5966-000
Series Information for EH5966-000 - TE Connectivity
  • Status: Active
  • Product Code: X310
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

LJSM-4X010-050-NEWLEC

Specifications

Flexibility:
Semi-Rigid
Outer Insulation:
Tube
Number of Cores:
4
Cross-Section Range:
10 – 50mm²
Voltage Class:
≤ 1kV
Standards:
EN 50393
Low Smoke Emission:
No
Halogen Free:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Application Type:
Inline
Non-Toxic & Non-Corrosive Emission Isocyanate-Free:
Yes
Non-Toxic & Non-Corrosive Emission:
Yes
Product Availability:
EMEA
Connector Type:
Mechanical
Component Design:
Heat Shrink
Mechanical Connectors Included:
Yes
Shelf Life:
Unlimited
Coating Style:
Inline
Technology:
Heat Shrink
Insulation:
Plastic
Product Family:
LJSM
Product Type:
Low Voltage Inline Joint
Material System:
Crosslinked Polyolefin
Adhesive Coating:
Yes

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability