Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EH5905-000 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
TE Adapter Code | 40 |
---|---|
Adapter Entry Size | 18 |
Color | Olive Drab |
Material | Aluminum |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Cable Entry Diameter | .2 – 28.6mm, .01 – 1.13in |
Cable Diameter Range | 12.7 – 20.5mm, .5 – .1in |
Connector Detail Specification Number | D38999/42, D38999/20, D38999/24, D38999/40, D38999/47, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W |
Connector Shell Size | 23, H |
Style | Band Adapter |
Pluggable I/O Accessory Type | Band |
Adapter Angle | 90 |
Termination Device Type | Band Strap |
Overbraid Termination | Band |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Where can I find additional details, specifications and documents for a EH5905-000?
Additional datasheets, footprints and schematics for EH5905-000 are listed on our Part Details page. You can also find images and similar parts to EH5905-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EH5905-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EH5905-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EH5905-000 fall under?
The EH5905-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to EH5905-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EH5905-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EH5905-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EH5905-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for EH5905-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EH5905-000 often in real-time on the comparison pages.
What if I can't find stock of EH5905-000?
You can fill out our help required form which you can use to request a quote for EH5905-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.