Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Cores | 1 |
---|---|
Cross-Section Range | 2500mm² |
Insulation Diameter | 38 – 55mm, 1.65 – 2.17in |
Sheath Outside Diameter | 2.79in, 70mm |
Voltage Class | ≤ 52kV |
Design Specification | IEC 60840, IEEE 404 |
Application Type | Inline |
Packaging Quantity | 1 |
Product Availability | AMERICAS, EMEA, ANZPAC, China, ASIA |
Minimum Order Quantity | 1 |
Insulation | Paper, Plastic |
Mechanical Connectors Included | Yes |
Technology | Heat Shrink |
Where can I find additional details, specifications and documents for a EH3453-008?
Additional datasheets, footprints and schematics for EH3453-008 are listed on our Part Details page. You can also find images and similar parts to EH3453-008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EH3453-008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EH3453-008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EH3453-008 fall under?
The EH3453-008 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to EH3453-008 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EH3453-008 you can contact the distributor directly for product support, shipping queries etc.
Is the EH3453-008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EH3453-008 have stock available?
There is no stock from authorised distributors for EH3453-008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EH3453-008 often in real-time on the comparison pages.
What if I can't find stock of EH3453-008?
You can fill out our help required form which you can use to request a quote for EH3453-008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.