Color | Black |
---|---|
Flexibility | Flexible |
Material | Elastomer |
Material Systems Code | 25, 100 |
Shrink Ratio | 2:1 |
Recovered Inside Diameter (Max) | .789in, 20mm |
Size Range | .789 – 1.575in, 20 – 40mm |
Expanded Inside Diameter (Min) | 40mm, 1.575in |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Wall Type | Single |
Flammability | Highly Flame-Retardant |
Resistant To | Fluids |
Operating Temperature Range | -75 – 150°C |
Recovery Temperature | 175°C |
Heat Shrink Tubing 2:1 Low Fire Hazard Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves ZH150-40/20-0-SP | Sager |
Where can I find additional details, specifications and documents for a EH3269-000?
Additional datasheets, footprints and schematics for EH3269-000 are listed on our Part Details page. You can also find images and similar parts to EH3269-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EH3269-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EH3269-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EH3269-000 fall under?
The EH3269-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to EH3269-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EH3269-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EH3269-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EH3269-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EH3269-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EH3269-000 often in real-time on the comparison pages.
What if I can't find stock of EH3269-000?
You can fill out our help required form which you can use to request a quote for EH3269-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.