Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EH2558-000 |
No distributors results available
Color | Olive Drab |
---|---|
Material | Aluminum |
Adapter Entry Size | 14 |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
TE Adapter Code | 40 |
Cable Entry Diameter | .01 – .88in, .2 – 22.2mm |
Cable Diameter Range | .438 – .7in, 11.1 – 17.8mm |
Connector Detail Specification Number | D38999/26, D38999/20, D38999/40, D38999/42, D38999/47, D38999/46, D38999/24 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W |
Connector Shell Size | 11, B |
Adapter Angle | 00 |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Termination Device Included | TR14BI |
Style | Tinel-Lock Adapter |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Where can I find additional details, specifications and documents for a EH2558-000?
Additional datasheets, footprints and schematics for EH2558-000 are listed on our Part Details page. You can also find images and similar parts to EH2558-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EH2558-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EH2558-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EH2558-000 fall under?
The EH2558-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to EH2558-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EH2558-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EH2558-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EH2558-000 have stock available?
There is no stock from authorised distributors for EH2558-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EH2558-000 often in real-time on the comparison pages.
What if I can't find stock of EH2558-000?
You can fill out our help required form which you can use to request a quote for EH2558-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.