Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EH2424-000 |
Insulation Material | Radiation-Crosslinked, Modified ETFE |
---|---|
Conductor Material | Silver-Coated High Strength Copper Alloy |
Wire Size | .33mm², 22AWG |
Voltage Rating | 600V |
Cable Type | Spec 55/ |
Operating Temperature Range | -65 – 200°C |
Hook-up Wire 55/7311-22-0/9-0 | Sager |
Cable 2Conductors 22AWG Silver Plated Copper Black 600V | Avnet America |
Where can I find additional details, specifications and documents for a EH2424-000?
Additional datasheets, footprints and schematics for EH2424-000 are listed on our Part Details page. You can also find images and similar parts to EH2424-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EH2424-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EH2424-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EH2424-000 fall under?
The EH2424-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to EH2424-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EH2424-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EH2424-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EH2424-000 have stock available?
Authorised distributors including Sager and Avnet America have stock available or on a lead time for EH2424-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EH2424-000 often in real-time on the comparison pages.
What if I can't find stock of EH2424-000?
You can fill out our help required form which you can use to request a quote for EH2424-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.