Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EH1946-000 |
No distributors results available
Lead Plating Material | Nickel |
---|---|
Lead Color | White |
Lead Stranding | Stranded |
Pre-Installed Lead Type | AS22759/41 |
Pre-Installed Lead | Yes |
Expanded Inside Diameter (Min) | 2.67mm, .105in |
Pre-Installed Lead Wire Size | 18AWG |
Recovered Inside Diameter (Max) | .03in, .75mm |
Temperature Indicator Type | Fusible Ring |
Splice Type | Shield Terminator |
Product Type | Shield Terminator |
Temperature Indicator | Yes |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
Wire Temperature (Max) | 200°C |
Operating Temperature (Max) | 200°C |
Where can I find additional details, specifications and documents for a EH1946-000?
Additional datasheets, footprints and schematics for EH1946-000 are listed on our Part Details page. You can also find images and similar parts to EH1946-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EH1946-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EH1946-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EH1946-000 fall under?
The EH1946-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to EH1946-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EH1946-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EH1946-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EH1946-000 have stock available?
There is no stock from authorised distributors for EH1946-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EH1946-000 often in real-time on the comparison pages.
What if I can't find stock of EH1946-000?
You can fill out our help required form which you can use to request a quote for EH1946-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.