Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EH0167-000 |
Prices starting from US$120.08
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$120.08
|
-
|
Buy Now |
Color | Olive Drab |
---|---|
Material | Aluminum |
Adapter Entry Size | 8 |
TE Adapter Code | 18 |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Cable Entry Diameter | .2 – 12.7mm, .01 – .5in |
Cable Diameter Range | 6.4 – 10.2mm, .25 – .4in |
Connector Detail Specification Number | AS31001, AS31011, AS31061, AS31071 |
Connector General Specification Number | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact |
Style | Band Adapter |
Adapter Angle | 00 |
Connector Shell Size | 22 |
Termination Device Type | Band Strap |
Pluggable I/O Accessory Type | Band |
Termination Device Included | Band |
Overbraid Termination | Band |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Where can I find additional details, specifications and documents for a EH0167-000?
Additional datasheets, footprints and schematics for EH0167-000 are listed on our Part Details page. You can also find images and similar parts to EH0167-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EH0167-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EH0167-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EH0167-000 fall under?
The EH0167-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to EH0167-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EH0167-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EH0167-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EH0167-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for EH0167-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EH0167-000 often in real-time on the comparison pages.
What if I can't find stock of EH0167-000?
You can fill out our help required form which you can use to request a quote for EH0167-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.