Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
177
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
177
in stock
|
Buy Now | |
element14
from US$0.28
|
177
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass passivated cavity-free junction |
High surge current capability |
Low leakage current |
Superfast recovery time for high efficiency |
Low forward voltage, high current capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | EGP30D |
---|---|
Compliance | Pb-free |
Type | Single |
IO(rec) Max (A) | 3 |
trr Max (ns) | 50 |
VRRM Max (V) | 200 |
VFM Max (V) | 0.95 |
IFSM Max (A) | 125 |
IR Max (mA) | 5 |
Package Type | Axial Lead |
Rectifier, Single, 3A, 200V, Do-201Ad | Newark Electronics |
RECTIFIER, SINGLE, 3A, 200V, DO-201AD | element14 |
EGP30 Series 200V 3A 950mV Fast Recovery Standard TH Diode DO-201AD | Future Electronics |
Diode Switching 200V 3A 2-Pin DO-201AD T/R | Avnet America |
Where can I find additional details, specifications and documents for a EGP30D?
Additional datasheets, footprints and schematics for EGP30D are listed on our Part Details page. You can also find images and similar parts to EGP30D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EGP30D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EGP30D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EGP30D fall under?
The EGP30D is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to EGP30D when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EGP30D you can contact the distributor directly for product support, shipping queries etc.
Is the EGP30D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for EGP30D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for EGP30D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EGP30D often in real-time on the comparison pages.
What if I can't find stock of EGP30D?
You can fill out our help required form which you can use to request a quote for EGP30D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.