Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
2,930
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
2,930
in stock
|
Buy Now | |
element14
from US$0.34
|
2,930
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
1,882
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 50ns |
Diode Case Style | DO-204AC |
RoHS Compliant | Yes |
Fast Diode, 2A, 200V, Do-204Ac | Newark Electronics |
FAST DIODE, 2A, 200V, DO-204AC | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
2 A 200 V 50 ns Through Hole Glass Passivated Ultrafast Rectifier - DO-204AC | Future Electronics |
Diode Switching 200V 2A 2-Pin DO-15 T/R | Avnet America |
Where can I find additional details, specifications and documents for a EGP20D-E3/54?
Additional datasheets, footprints and schematics for EGP20D-E3/54 are listed on our Part Details page. You can also find images and similar parts to EGP20D-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EGP20D-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EGP20D-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EGP20D-E3/54 fall under?
The EGP20D-E3/54 is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to EGP20D-E3/54 when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EGP20D-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the EGP20D-E3/54 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EGP20D-E3/54 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for EGP20D-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EGP20D-E3/54 often in real-time on the comparison pages.
What if I can't find stock of EGP20D-E3/54?
You can fill out our help required form which you can use to request a quote for EGP20D-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.