Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
29,827
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
29,827
in stock
|
Buy Now | |
element14
from US$0.29
|
29,827
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
7,370
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
5,961
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low forward voltage drop. |
Low profile package. |
Fast switching for high efficiency. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free Halide free |
---|
Rectifier Diode, Single, 200 V, 1 A, 1 V, 50 Ns, 30 A Rohs Compliant: Yes |Onsemi EGF1D | Newark Electronics |
DIODE, FAST, 1A, 200V, SMD, DO-214 | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
EGF1D Series 200 V 1 A SMT Glass Passivated Fast Rectifier - DO-214AC | Future Electronics |
Diode Switching 200V 1A 2-Pin DO-214AC T/R | Avnet America |
Where can I find additional details, specifications and documents for a EGF1D?
Additional datasheets, footprints and schematics for EGF1D are listed on our Part Details page. You can also find images and similar parts to EGF1D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EGF1D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EGF1D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EGF1D fall under?
The EGF1D is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to EGF1D when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EGF1D you can contact the distributor directly for product support, shipping queries etc.
Is the EGF1D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for EGF1D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for EGF1D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EGF1D often in real-time on the comparison pages.
What if I can't find stock of EGF1D?
You can fill out our help required form which you can use to request a quote for EGF1D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.