Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
No stock
|
Buy Now | |
Farnell
from US$0.25
|
52,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
20,500
in stock
|
Buy Now | |
element14
from US$0.24
|
20,500
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low forward voltage drop. |
Low profile package. |
Fast switching for high efficiency. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | EGF1B |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | - |
trr Max (ns) | 50 |
VRRM Max (V) | 100 |
VFM Max (V) | 1 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.01 |
Package Type | SMA |
MISCELLANEOUS MOSFETS | Farnell |
Rectifier Diode, Single, 100 V, 1 A, 1 V, 50 Ns, 30 A Rohs Compliant: Yes |Onsemi EGF1B | Newark Electronics |
RECTIFIER, FAST, 1A, 100V, DO-214AC | element14 |
Diode, Fairchild, EGF1B | RS |
EGF1B Series 1 A 100 V 50 ns Surface Mount Fast Recovery Rectifier - DO-214AC | Future Electronics |
Diode Switching 100V 1A 2-Pin DO-214AC T/R | Avnet America |
Where can I find additional details, specifications and documents for a EGF1B?
Additional datasheets, footprints and schematics for EGF1B are listed on our Part Details page. You can also find images and similar parts to EGF1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EGF1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EGF1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EGF1B fall under?
The EGF1B is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to EGF1B when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EGF1B you can contact the distributor directly for product support, shipping queries etc.
Is the EGF1B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for EGF1B have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Future Electronics have stock available or on a lead time for EGF1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EGF1B often in real-time on the comparison pages.
What if I can't find stock of EGF1B?
You can fill out our help required form which you can use to request a quote for EGF1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.