Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1899833-2,
EG85432001 |
Fluid Type | Typical Automotive Fluids, Water |
---|---|
Flexibility | Semi-Rigid |
Color | Clear |
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Recovered Inside Diameter (Max) | 1.27mm, .05in |
Cut Length | 48.031in, 1220mm |
Expanded Inside Diameter (Min) | 5.7mm, .224in |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | EMEA, Asia |
Wall Type | Dual |
Product Family | RBK-VWS |
Resistant To | Abrasion, Fluids |
Fluid Resistance | Moisture/Spray Protection |
Flammability | Non-Flame-Retardant |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 125°C |
Recovery Temperature | 135°C |
Heat Shrink Tubing & Sleeves RBK-VWS-125-NR1-X-STK | Sager |
Where can I find additional details, specifications and documents for a EG85432001?
Additional datasheets, footprints and schematics for EG85432001 are listed on our Part Details page. You can also find images and similar parts to EG85432001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG85432001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG85432001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG85432001 fall under?
The EG85432001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to EG85432001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG85432001 you can contact the distributor directly for product support, shipping queries etc.
Is the EG85432001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG85432001 have stock available?
Authorised distributors including TTI Europe, Avnet America and Sager have stock available or on a lead time for EG85432001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG85432001 often in real-time on the comparison pages.
What if I can't find stock of EG85432001?
You can fill out our help required form which you can use to request a quote for EG85432001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.