Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EG8529-000 |
No distributors results available
Splice Features | Splice Kit |
---|---|
Splice Material | Copper Alloy |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Overall Length | 1.15in, 29.21mm |
Wire Size | 2426 – 5874CMA, 16 – 12AWG, 1.21 – 2.94mm² |
Barrel Inside Diameter | 2.54mm, .1in |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Product Type | Splice |
Insulated | Yes |
Splice Type | In-Line Splice |
Sealable | Yes |
Serrated | No |
Support Style | Non-Insulation Support |
Barrel Type | Closed Barrel |
Accessory Type | Splice |
Wire/Cable Type | Insulated Wire |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Where can I find additional details, specifications and documents for a EG8529-000?
Additional datasheets, footprints and schematics for EG8529-000 are listed on our Part Details page. You can also find images and similar parts to EG8529-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG8529-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG8529-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG8529-000 fall under?
The EG8529-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to EG8529-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG8529-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EG8529-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG8529-000 have stock available?
There is no stock from authorised distributors for EG8529-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG8529-000 often in real-time on the comparison pages.
What if I can't find stock of EG8529-000?
You can fill out our help required form which you can use to request a quote for EG8529-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.