Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EG8201-000 |
Insulation Material | Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride |
---|---|
Insulation Sleeve Material | Polyvinylidene Fluoride |
Plating Material | Nickel |
Splice Features | Splice Kit |
Splice Material | Nickel-Plated |
Number of Conductors | 3 to 6 |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Contact Plating Material | Nickel |
Wire Size | 2426 – 5874CMA, 1.21 – 2.94mm², 16 – 12AWG |
Overall Length | 29.7mm, 1.17in |
Outside Diameter | .098in, 2.49mm |
Barrel Inside Diameter | .102in, 2.54mm |
Inside Diameter (Recovered) | 2.413mm, .095in |
Barrel Inside Diameter (Min) | 2.69mm, .106in |
Housing Material | Polyvinylidene |
Government Qualified | No |
Heavy Duty | No |
Barrel Color | Yellow |
Packaging Method | Bag/Box |
Packaging Quantity | 100 |
Support Style | Non-Insulation Support |
Splice Type | In-Line Splice |
Wire/Cable Type | Insulated Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | Yes |
Serrated | No |
Accessory Type | Splice |
Product Type | Splice |
Termination Method | Crimp |
High Temperature Rating | 150°C |
Cable Temperature Rating | 135°C |
Fluid Resistance | Immersion |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Splice Terminal Stub Splice Multi-Wire Sealing System 12AWG Crimp Blue | Avnet America |
Solder Sleeves & Shield Tubing D-436-99 | Sager |
Where can I find additional details, specifications and documents for a EG8201-000?
Additional datasheets, footprints and schematics for EG8201-000 are listed on our Part Details page. You can also find images and similar parts to EG8201-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG8201-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG8201-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG8201-000 fall under?
The EG8201-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to EG8201-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG8201-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EG8201-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG8201-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EG8201-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG8201-000 often in real-time on the comparison pages.
What if I can't find stock of EG8201-000?
You can fill out our help required form which you can use to request a quote for EG8201-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.